OMEGA Engineering, Inc. Mi Cable Omega 304-E-188-EM

Description
MI Cable: T/C MI Cable (Standard Construction) RoHS Compliant: Yes
Description
MI Cable: T/C MI Cable (Standard Construction) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mi Cable Omega - 61AH0155 - Newark, An Avnet Company
Chicago, IL, United States
Mi Cable Omega
61AH0155
Mi Cable Omega 61AH0155
MI Cable: T/C MI Cable (Standard Construction) RoHS Compliant: Yes

MI Cable: T/C MI Cable (Standard Construction) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 61AH0155
Product Name Mi Cable Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Type 7F.30 - Filter fan - 7F3082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 125DL 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details