Red Lion Controls, Inc. 302MC Industrial Media Converter with Monitoring, ST 80km 302MCE-N-ST-80

Description
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 80km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC) N-View™ Monitoring Technology
Request a Quote Datasheet
Description
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 80km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC) N-View™ Monitoring Technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
302MC Industrial Media Converter with Monitoring, ST 80km - 302MCE-N-ST-80 - Red Lion Controls, Inc.
York, PA, United States
302MC Industrial Media Converter with Monitoring, ST 80km
302MCE-N-ST-80
302MC Industrial Media Converter with Monitoring, ST 80km 302MCE-N-ST-80
Unmanaged Operation Plug and Play Operation 2 Port Industrial Media Converter One 10/100BaseTX RJ-45 Port One 100BaseFX Singlemode 80km Fiber Port with ST Connectors Compact Size, Small Footprint Full IEEE 802.3 Compliance Extended Environmental Specifications -40°C to 70°C Operating Temperature Rugged Steel DIN-Rail or Panel Mount Enclosure RJ-45 Port Supports Full/Half Duplex Operation RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Redundant Power Inputs (10-30VDC) N-View™ Monitoring Technology
  • Unmanaged Operation
  • Plug and Play Operation
  • 2 Port Industrial Media Converter
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Singlemode 80km Fiber Port with ST Connectors

  • Compact Size, Small Footprint
  • Full IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40°C to 70°C Operating Temperature

  • Rugged Steel DIN-Rail or Panel Mount Enclosure
  • RJ-45 Port Supports Full/Half Duplex Operation
  • RJ-45 Port Auto Senses Speed and Flow Control
  • MDIX Auto Cable Sensing (RJ-45)
  • Redundant Power Inputs (10-30VDC)
  • N-View™ Monitoring Technology
Supplier's Site Datasheet
Media Converters - 302MCE-N-ST-80-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
302MCE-N-ST-80-ND
Media Converters 302MCE-N-ST-80-ND
302MCE-N-ST-80 (N-VIEW)

302MCE-N-ST-80 (N-VIEW)

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 302MCE-N-ST-80 302MCE-N-ST-80-ND
Product Name 302MC Industrial Media Converter with Monitoring, ST 80km Media Converters
Form Factor Module
Features LED Indicator
Network 100Base-FX; 10/100Base-TX 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - EKI-2741FHPI-AE-ND - DigiKey
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network 10/100/1000
Connector SFP
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Ethernet Media Converters - 7898122 - RS Components, Ltd.
Specs
Connector Ethernet 10 Baset, 100 BaseTX
View Details