OMEGA ENGINEERING, INC.
3/4-385S-U101/2-BRASS -- STD THRD WELL FOR 3/8 OMEGA
OMEGA Engineering, Inc.
Std Thrd Well For 3/8 Omega
3/4-385S-U101/2-BRASS
Description
STD THRD WELL FOR 3/8"
Description
STD THRD WELL FOR 3/8"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9951 |
|
Product Name
|
Std Thrd Well For 3/8 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure
0.0630 in H2O (0.1177 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details