OMEGA ENGINEERING, INC.
3/4-260S-U41/2-CS -- STD THRD WELL FOR 1/4 OMEGA
OMEGA Engineering, Inc.
Std Thrd Well For 1/4 Omega
3/4-260S-U41/2-CS
Description
STD THRD WELL FOR 1/4"
Description
STD THRD WELL FOR 1/4"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9900 |
|
Product Name
|
Std Thrd Well For 1/4 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure
0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers