OMEGA ENGINEERING, INC.
3/4-260S-U161/2-BRASS -- STD THRD WELL FOR 1/4 OMEGA
OMEGA Engineering, Inc.
Std Thrd Well For 1/4 Omega
3/4-260S-U161/2-BRASS
Description
STD THRD WELL FOR 1/4"
Description
STD THRD WELL FOR 1/4"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9887 |
|
Product Name
|
Std Thrd Well For 1/4 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
18.5 amps
View Details