OMEGA ENGINEERING, INC.
2PT100G6050 -- RTD-SPECIAL STOCK OMEGA
OMEGA Engineering, Inc.
Rtd-Special Stock Omega
2PT100G6050
Description
RTD-SPECIAL STOCK
Description
RTD-SPECIAL STOCK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9538 |
|
Product Name
|
Rtd-Special Stock Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
124 SCFM (210 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details