OMEGA Engineering, Inc. Flanged Thermowells 260F and 385F

Description
Application: 260F series fits standard length 1/4" diameter elements. 385F series fits standard length 3/8" diameter elements. Flange Sizes: 1" and 11/2" flanges in all facings and pressure ratings are standard. Other sizes are available on application. Materials: Flanges and wells made of Carbon Steel (C-1018), A.I.S.I. 304, A.I.S.I. 316, and Monel are available for quick delivery. Other materials are available.
Datasheet
Description
Application: 260F series fits standard length 1/4" diameter elements. 385F series fits standard length 3/8" diameter elements. Flange Sizes: 1" and 11/2" flanges in all facings and pressure ratings are standard. Other sizes are available on application. Materials: Flanges and wells made of Carbon Steel (C-1018), A.I.S.I. 304, A.I.S.I. 316, and Monel are available for quick delivery. Other materials are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Thermowells - 260F and 385F - OMEGA Engineering, Inc.
Norwalk, CT, USA
Flanged Thermowells
260F and 385F
Flanged Thermowells 260F and 385F
Application: 260F series fits standard length 1/4" diameter elements. 385F series fits standard length 3/8" diameter elements. Flange Sizes: 1" and 11/2" flanges in all facings and pressure ratings are standard. Other sizes are available on application. Materials: Flanges and wells made of Carbon Steel (C-1018), A.I.S.I. 304, A.I.S.I. 316, and Monel are available for quick delivery. Other materials are available.

Application:
260F series fits standard length 1/4" diameter elements.
385F series fits standard length 3/8" diameter elements.
Flange Sizes:
1" and 11/2" flanges in all facings and pressure ratings are standard. Other sizes are available on application.
Materials:
Flanges and wells made of Carbon Steel (C-1018), A.I.S.I. 304, A.I.S.I. 316, and Monel are available for quick delivery. Other materials are available.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermowells
Product Number 260F and 385F
Product Name Flanged Thermowells
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature)
Connection Means Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Thermowell -  - Conax Technologies
Conax Technologies
Specs
Barrel or Shank Style Straight Shank; Tapered Shank
Connection Means Threaded
Thread Options 1/2" NPT; 3/4" NPT; 1" NPT
View Details
Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
Thermowells - Series 35 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details