The 2511 is vibration and sound equipment from Bruel & Kjaer.
Additional Features:
Acceleration: 0.3 Hz; 0.002 - 100 ms-2 0.0002 - 10 g
Velocity: 3 Hz; 0.02 - 1000 mm/s 0.001 - 100 in/s
Displacement: 10 Hz; 0.0003 - 10 mm 0.00002 - 1 inch
Accuracy : including accelerometer is ± 5 % absolute overall within linear ranges.
High Pass Filter : 3-pole Butterworth, fall off 18 dB/octave
Low Pass Filter : 2-pole Butterworth, fall off 12 dB/octave
Detector: Quasi RMS: True reading indicated for sinusoidal signals with crest factor < 3
Time Constants : 1 s and 10 s switchable
Time Constants in Max Hold : 1 s
Max Hold drift : < 10 % per 5 minutes with FSD
Detector : True Peak-to-Peak :
Time Constants : 1 s and 10 s switchable
Max Hold drift : < 10 % per 30 minutes with FSD
Rise Time : > 25 µs : 15 kHz LP filter
Dynamic Range : for both detectors is 40 dB
External Filter Sockets : 2 x BNC
Signal level : 1 V PEAK or RMS
Input Socket Impedance : 16 kω
Output Impedance : 1 kω
AC : 2.7 V RMS for FSD. Overload 6.8 V peak
DC Log : 2 V for FSD, 0.05 V/dB. Overload 2.25 V
DC Lin : 3 V for FSD. Overload 4.5 V
Internal Oscillator : 80 Hz
Battery : 4 x 1.5 V - D cells, IEC type R20
Battery Life : 15 hours with Alkaline batteries
Temperature Range : -10 °C to +50 °C
Humidity Range : 0 to 95 %RH, non condensing
Electromagnetic : fields up to 100 A/m increases noise floor < 14dB
The 2511 is vibration and sound equipment from Bruel & Kjaer.
Additional Features:
- Acceleration: 0.3 Hz; 0.002 - 100 ms-2 0.0002 - 10 g
- Velocity: 3 Hz; 0.02 - 1000 mm/s 0.001 - 100 in/s
- Displacement: 10 Hz; 0.0003 - 10 mm 0.00002 - 1 inch
- Accuracy : including accelerometer is ± 5 % absolute overall within linear ranges.
- High Pass Filter : 3-pole Butterworth, fall off 18 dB/octave
- Low Pass Filter : 2-pole Butterworth, fall off 12 dB/octave
- Detector: Quasi RMS: True reading indicated for sinusoidal signals with crest factor < 3
- Time Constants : 1 s and 10 s switchable
- Time Constants in Max Hold : 1 s
- Max Hold drift : < 10 % per 5 minutes with FSD
- Detector : True Peak-to-Peak :
- Time Constants : 1 s and 10 s switchable
- Max Hold drift : < 10 % per 30 minutes with FSD
- Rise Time : > 25 µs : 15 kHz LP filter
- Dynamic Range : for both detectors is 40 dB
- External Filter Sockets : 2 x BNC
- Signal level : 1 V PEAK or RMS
- Input Socket Impedance : 16 kΩ
- Output Impedance : 1 kΩ
- AC : 2.7 V RMS for FSD. Overload 6.8 V peak
- DC Log : 2 V for FSD, 0.05 V/dB. Overload 2.25 V
- DC Lin : 3 V for FSD. Overload 4.5 V
- Internal Oscillator : 80 Hz
- Battery : 4 x 1.5 V - D cells, IEC type R20
- Battery Life : 15 hours with Alkaline batteries
- Temperature Range : -10 °C to +50 °C
- Humidity Range : 0 to 95 %RH, non condensing
- Electromagnetic : fields up to 100 A/m increases noise floor < 14dB