OMEGA ENGINEERING, INC.
237A00U01 -- CJC FOR CN6080 OMEGA
OMEGA Engineering, Inc.
Cjc For Cn6080 Omega
237A00U01
Description
CJC FOR CN6080
Description
CJC FOR CN6080
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9632 |
|
Product Name
|
Cjc For Cn6080 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage
24 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level
51.1 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65.7 SCFM (112 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details