Bruel & Kjaer Analyzer 2238E

Description
The 2238E is a analyzer from Bruel & Kjaer. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: The hardware comes with two independent frequency weighted detectors. These can be used for RMS/Peak measurements or as two RMS detectors in parallel. All time weighted parameters, using Fast, Slow and Impulse time constants, can be computed in parallel and stored in the internal memory. Effects of sound incidence [frontal or random] can be corrected by a built-in filter, as can the effects of the windscreen, thus giving you Class 1 precision in all situations.
Description
The 2238E is a analyzer from Bruel & Kjaer. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: The hardware comes with two independent frequency weighted detectors. These can be used for RMS/Peak measurements or as two RMS detectors in parallel. All time weighted parameters, using Fast, Slow and Impulse time constants, can be computed in parallel and stored in the internal memory. Effects of sound incidence [frontal or random] can be corrected by a built-in filter, as can the effects of the windscreen, thus giving you Class 1 precision in all situations.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 2238E
The 2238E is a analyzer from Bruel & Kjaer. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: The hardware comes with two independent frequency weighted detectors. These can be used for RMS/Peak measurements or as two RMS detectors in parallel. All time weighted parameters, using Fast, Slow and Impulse time constants, can be computed in parallel and stored in the internal memory. Effects of sound incidence [frontal or random] can be corrected by a built-in filter, as can the effects of the windscreen, thus giving you Class 1 precision in all situations.

The 2238E is a analyzer from Bruel & Kjaer. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

The hardware comes with two independent frequency weighted detectors. These can be used for RMS/Peak measurements or as two RMS detectors in parallel. All time weighted parameters, using Fast, Slow and Impulse time constants, can be computed in parallel and stored in the internal memory. Effects of sound incidence [frontal or random] can be corrected by a built-in filter, as can the effects of the windscreen, thus giving you Class 1 precision in all situations.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2238E
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Spectrum Analyzer - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details