OMEGA Engineering, Inc. Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega 20KX24SPP

Description
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Description
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega - 94AC3056 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega
94AC3056
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega 94AC3056
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 94AC3056
Product Name Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details
Coil Cord -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature); S (optional feature); R (optional feature)
Gauge ? to 26 Gauge
Length 12 to 36 inch (305 to 914 mm)
View Details
Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details