OMEGA Engineering, Inc. Panel Meter 2002B-P

Description
DISCONTINUED BY MANUFACTURER 2019, DIGITAL VOLTMETER, PANEL MOUNT, 4.5 DIGIT, DISPLAY HEIGHT: 14.2 MM, METER RANGE:4MA TO 20MA / 0V TO 10V / 1V TO 5V, PANEL HEIGHT:44.96MM, WIDTH:91.95MM, PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER 2019, DIGITAL VOLTMETER, PANEL MOUNT, 4.5 DIGIT, DISPLAY HEIGHT: 14.2 MM, METER RANGE:4MA TO 20MA / 0V TO 10V / 1V TO 5V, PANEL HEIGHT:44.96MM, WIDTH:91.95MM, PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 88020677 - Radwell International
Willingboro, NJ, United States
Panel Meter
88020677
Panel Meter 88020677
DISCONTINUED BY MANUFACTURER 2019, DIGITAL VOLTMETER, PANEL MOUNT, 4.5 DIGIT, DISPLAY HEIGHT: 14.2 MM, METER RANGE:4MA TO 20MA / 0V TO 10V / 1V TO 5V, PANEL HEIGHT:44.96MM, WIDTH:91.95MM, PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 2019, DIGITAL VOLTMETER, PANEL MOUNT, 4.5 DIGIT, DISPLAY HEIGHT: 14.2 MM, METER RANGE:4MA TO 20MA / 0V TO 10V / 1V TO 5V, PANEL HEIGHT:44.96MM, WIDTH:91.95MM, PRODUCT RANGE:- ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 88020677
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details