OMEGA Engineering, Inc. Thermocouple Wire, Type T, 24Awg, 152.4M; Thermocouple Wire Type Omega 1TT-T-24-500

Description
THERMOCOUPLE WIRE, TYPE T, 24AWG, 152.4M; Thermocouple Wire Type:T; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:
Datasheet
Description
THERMOCOUPLE WIRE, TYPE T, 24AWG, 152.4M; Thermocouple Wire Type:T; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type T, 24Awg, 152.4M; Thermocouple Wire Type Omega - 30AC8546 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 24Awg, 152.4M; Thermocouple Wire Type Omega
30AC8546
Thermocouple Wire, Type T, 24Awg, 152.4M; Thermocouple Wire Type Omega 30AC8546
THERMOCOUPLE WIRE, TYPE T, 24AWG, 152.4M; Thermocouple Wire Type:T; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:

THERMOCOUPLE WIRE, TYPE T, 24AWG, 152.4M; Thermocouple Wire Type:T; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 30AC8546
Product Name Thermocouple Wire, Type T, 24Awg, 152.4M; Thermocouple Wire Type Omega
Thermocouple Type T; T
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 39″ length - A2332-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 39 inch (991 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 159067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.1181 inch (3 mm)
Length 78.74 inch (2000 mm)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details