OMEGA ENGINEERING, INC.
1PT100K82 -- RTD ELEMENT -200 TO 600 OMEGA
OMEGA Engineering, Inc.
Rtd Element -200 To 600 Omega
1PT100K82
Description
RTD ELEMENT -200 TO 600
Description
RTD ELEMENT -200 TO 600
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH8932 |
|
Product Name
|
Rtd Element -200 To 600 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
15.51 inch (394 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5580 SCFM (9484 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details