Glass wire wound platinum RTD elements are made by winding a platinum wire onto a glass core and then fusing the exterior with glass. They are suitable for low or very high temperatures and are tolerant of thermal shocks. They offer good vibration resistance (depending on mounting method) and can be immersed (with exception of GX) directly into liquid media.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Resistive Temperature Devices (RTD) Elements |
| Product Number | 1PT100G, 2PT100G |
| Product Name | Glass Wire Wound Platinum RTD Elements |
| Operating Temperature | -365 to 1110 F (-221 to 599 C) |
| Nominal Resistance | ? to 100 R0 @ 0° C |
| Response Time | 0.3500 to 3 seconds |
| Technology | Wire Wound; (Platinum) |