OMEGA Engineering, Inc. Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega 1PP-T-24-100

Description
THERMOCOUPLE WIRE, TYPE T, 24AWG, 30.5M; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:
Datasheet
Description
THERMOCOUPLE WIRE, TYPE T, 24AWG, 30.5M; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega - 30AC8095 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega
30AC8095
Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega 30AC8095
THERMOCOUPLE WIRE, TYPE T, 24AWG, 30.5M; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:

THERMOCOUPLE WIRE, TYPE T, 24AWG, 30.5M; Thermocouple Wire Type:T; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 30AC8095
Product Name Thermocouple Wire, Type T, 24Awg, 30.5M; Thermocouple Wire Type Omega
Thermocouple Type T; T
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouple & Extension Wire - 2363915 - RS Components, Ltd.
Specs
Thermocouple Type J
Length 3937 inch (100000 mm)
Insulation Material Vinyl; Pvc
View Details
Fiberglass Insulated Lead for Thermocouples - T2 - Conax Technologies
Specs
Diameter 0.0620 to 0.1870 inch (1.57 to 4.75 mm)
Length 60 inch (1524 mm)
Temperature Rating 700 F (371 C)
View Details