THERMOCOUPLE WIRE, TYPE J, 30AWG, 305M; Thermocouple Wire Type:J; Length - Imperial:1000ft; Length - Metric:305m; No. of Max Strands x Strand Size:Solid; Wire Gauge:30AWG; Conductor Area CSA:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Wire |
| Product Number | 30AC7893 |
| Product Name | Thermocouple Wire, Type J, 30Awg, 305M; Thermocouple Wire Type Omega |
| Thermocouple Type | J; J |