OMEGA Engineering, Inc. Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega 1EXPP-RS-16-100

Description
THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M; Thermocouple Wire Type:RS; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:-; Product Range:
Datasheet
Description
THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M; Thermocouple Wire Type:RS; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega - 30AC7876 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega
30AC7876
Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega 30AC7876
THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M; Thermocouple Wire Type:RS; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:-; Product Range:

THERMOCOUPLE WIRE, TYPE RS, 16AWG, 30.5M; Thermocouple Wire Type:RS; Length - Imperial:100ft; Length - Metric:30.5m; No. of Max Strands x Strand Size:Solid; Wire Gauge:16AWG; Conductor Area CSA:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 30AC7876
Product Name Thermocouple Wire, Type Rs, 16Awg, 30.5M; Thermocouple Wire Type Omega
Thermocouple Type S; R; RS
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details
RTD Muticonductor wire -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Gauge 24 to 26 Gauge
Insulation Material Fiberglass (optional feature); SS Overbraid, FEP
Features Metal Sheathed (optional feature)
View Details
Thermocouples - 2318464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 197 inch (5000 mm)
Temperature Rating 302 F (150 C)
View Details