OMEGA ENGINEERING, INC.
19UJP2-30-J -- 19 UNIVERSAL JACK PANEL OMEGA
OMEGA Engineering, Inc.
19 Universal Jack Panel Omega
19UJP2-30-J
Description
19" UNIVERSAL JACK PANEL
Description
19" UNIVERSAL JACK PANEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9469 |
|
Product Name
|
19 Universal Jack Panel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.74 SCFM (13.16 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
6.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details