OMEGA ENGINEERING, INC.
19SJP2-20-U -- 19 STANDARD JACK PANEL OMEGA
OMEGA Engineering, Inc.
19 Standard Jack Panel Omega
19SJP2-20-U
Description
19" STANDARD JACK PANEL
Description
19" STANDARD JACK PANEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9316 |
|
Product Name
|
19 Standard Jack Panel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
30 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5800 SCFM (9858 m³/hr)
Maximum Sound Level
84 dbA
View Details