OMEGA ENGINEERING, INC.
180A-INK-03 -- INK 180-03 3BT/BOX GREEN OMEGA
OMEGA Engineering, Inc.
Ink 180-03 3Bt/box Green Omega
180A-INK-03
Description
INK 180-03 3BT/BOX GREEN
Description
INK 180-03 3BT/BOX GREEN
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9169 |
|
Product Name
|
Ink 180-03 3Bt/box Green Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2815 to ? in H2O (0.5259 to ? Torr)
Maximum Sound Level
30.6 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19 SCFM (32.29 m³/hr)
Maximum Static Pressure
0.1180 in H2O (0.2205 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details