OMEGA ENGINEERING, INC.
180A-E-0-1000F -- RANGE KIT FOR 180A OMEGA
OMEGA Engineering, Inc.
Range Kit For 180A Omega
180A-E-0-1000F
Description
RANGE KIT FOR 180A
Description
RANGE KIT FOR 180A
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9165 |
|
Product Name
|
Range Kit For 180A Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
217 SCFM (369 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details