OMEGA ENGINEERING, INC.
135A-503 -- OVERLAY FOR 882 OMEGA
OMEGA Engineering, Inc.
Overlay For 882 Omega
135A-503
Description
OVERLAY FOR 882
Description
OVERLAY FOR 882
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH9104 |
|
Product Name
|
Overlay For 882 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level
34.13 dbA
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
339 SCFM (576 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details