OMEGA Engineering, Inc. Sanitary Thermowell, 3A Omega 11/2-S-385-U71/2-316SS

Description
SANITARY THERMOWELL, 3A
Description
SANITARY THERMOWELL, 3A

Suppliers

Company
Product
Description
Supplier Links
Sanitary Thermowell, 3A Omega - 60AH9045 - Newark, An Avnet Company
Chicago, IL, United States
Sanitary Thermowell, 3A Omega
60AH9045
Sanitary Thermowell, 3A Omega 60AH9045
SANITARY THERMOWELL, 3A

SANITARY THERMOWELL, 3A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH9045
Product Name Sanitary Thermowell, 3A Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.83 SCFM (15.01 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details