OMEGA Engineering, Inc. Sanitary Thermowell, 3A Omega 11/2-S-260-U71/2-316SS

Description
SANITARY THERMOWELL, 3A
Description
SANITARY THERMOWELL, 3A

Suppliers

Company
Product
Description
Supplier Links
Sanitary Thermowell, 3A Omega - 60AH9039 - Newark, An Avnet Company
Chicago, IL, United States
Sanitary Thermowell, 3A Omega
60AH9039
Sanitary Thermowell, 3A Omega 60AH9039
SANITARY THERMOWELL, 3A

SANITARY THERMOWELL, 3A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH9039
Product Name Sanitary Thermowell, 3A Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 148DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 237 SCFM (403 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Metal Axial Fan Impellers - 750 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 29.50 inch (749 mm)
View Details