Red Lion Controls, Inc. 102MC MDR Industrial Media Converter, ST 2km 102MC-ST-MDR

Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Full IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC) Metal DIN-Rail Clip Included
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Full IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC) Metal DIN-Rail Clip Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
102MC MDR Industrial Media Converter, ST 2km - 102MC-ST-MDR - Red Lion Controls, Inc.
York, PA, United States
102MC MDR Industrial Media Converter, ST 2km
102MC-ST-MDR
102MC MDR Industrial Media Converter, ST 2km 102MC-ST-MDR
Unmanaged Plug and Play Operation Converts 10/100BaseTX to 100BaseFX One 10/100BaseTX RJ-45 Port One 100BaseFX Multimode Fiber Port with ST Connectors Full IEEE 802.3 Compliance Compact Size, Small Footprint Extended Environmental Specifications -40° to 80°C Operating Temperature >2M Hours Measured MTBF RJ-45 Port Supports Full/Half Duplex Operation LED Link/Activity Status Indication Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure Redundant Power Inputs (10-30 VDC) Metal DIN-Rail Clip Included
  • Unmanaged Plug and Play Operation
  • Converts 10/100BaseTX to 100BaseFX
    • One 10/100BaseTX RJ-45 Port
    • One 100BaseFX Multimode Fiber Port with ST Connectors

  • Full IEEE 802.3 Compliance
  • Compact Size, Small Footprint
  • Extended Environmental Specifications
    • -40° to 80°C Operating Temperature
    • >2M Hours Measured MTBF

  • RJ-45 Port Supports Full/Half Duplex Operation
  • LED Link/Activity Status Indication
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • Redundant Power Inputs (10-30 VDC)
  • Metal DIN-Rail Clip Included
Supplier's Site
Media Converters - RLC545-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
RLC545-ND
Media Converters RLC545-ND
102MC-ST-MDR; MDR OPT

102MC-ST-MDR; MDR OPT

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 102MC-ST-MDR RLC545-ND
Product Name 102MC MDR Industrial Media Converter, ST 2km Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Media Converters - 2858257 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; RJ45, SFP
View Details
Industrial PoE+ Media Converters - IMC-561P - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network PoE+
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details
Hardened SFP/1250-ED, SSLX-SM/SC(1550T/1310R) 40km (also known as 808-38224) - SFP-GSS-40KRX - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Simplex SC
View Details