OMEGA Engineering, Inc. Electronics Accs Omega 10250TM42

Description
Electronics Accs: Buttons, lights, switches etc
Description
Electronics Accs: Buttons, lights, switches etc

Suppliers

Company
Product
Description
Supplier Links
Electronics Accs Omega - 60AH8980 - Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
60AH8980
Electronics Accs Omega 60AH8980
Electronics Accs: Buttons, lights, switches etc

Electronics Accs: Buttons, lights, switches etc

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH8980
Product Name Electronics Accs Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details