OMEGA Engineering, Inc. Electronics Accs Omega 10250TB63

Description
Electronics Accs: Buttons, lights, switches etc
Description
Electronics Accs: Buttons, lights, switches etc

Suppliers

Company
Product
Description
Supplier Links
Electronics Accs Omega - 60AH8951 - Newark, An Avnet Company
Chicago, IL, United States
Electronics Accs Omega
60AH8951
Electronics Accs Omega 60AH8951
Electronics Accs: Buttons, lights, switches etc

Electronics Accs: Buttons, lights, switches etc

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 60AH8951
Product Name Electronics Accs Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.20 - Filter Fan - 7F2081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details