OMEGA Engineering, Inc. Metal Selector Switches 10250T-SS

Description
The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through oxide which can form on silver contacts, eliminating the need for expensive logic level blocks for most applications. Reliability nibs improve performance in dry circuit, corrosive, fine dust and other contaminated atmospheres. Under normal environmental conditions, the minimum operational voltage is 5V and the minimum operational current is 1 mA, AC/DC. For operation under a wider range of environmental conditions, logic level contact blocks with inert palladium tipped contacts are recommended.
Datasheet
Description
The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through oxide which can form on silver contacts, eliminating the need for expensive logic level blocks for most applications. Reliability nibs improve performance in dry circuit, corrosive, fine dust and other contaminated atmospheres. Under normal environmental conditions, the minimum operational voltage is 5V and the minimum operational current is 1 mA, AC/DC. For operation under a wider range of environmental conditions, logic level contact blocks with inert palladium tipped contacts are recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Selector Switches - 10250T-SS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Metal Selector Switches
10250T-SS
Metal Selector Switches 10250T-SS
The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut. The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through oxide which can form on silver contacts, eliminating the need for expensive logic level blocks for most applications. Reliability nibs improve performance in dry circuit, corrosive, fine dust and other contaminated atmospheres. Under normal environmental conditions, the minimum operational voltage is 5V and the minimum operational current is 1 mA, AC/DC. For operation under a wider range of environmental conditions, logic level contact blocks with inert palladium tipped contacts are recommended.

The 30.5 mm selector switches features a zinc die cast construction with chrome-plated housing and mounting nut.
The contact blocks feature enclosed silver contacts with pointed "reliability nibs" for reliable performance from logic level up to 600V. To ensure reliable switching, nibs bite through oxide which can form on silver contacts, eliminating the need for expensive logic level blocks for most applications.
Reliability nibs improve performance in dry circuit, corrosive, fine dust and other contaminated atmospheres.
Under normal environmental conditions, the minimum operational voltage is 5V and the minimum operational current is 1 mA, AC/DC. For operation under a wider range of environmental conditions, logic level contact blocks with inert palladium tipped contacts are recommended.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Rotary Switches
Product Number 10250T-SS
Product Name Metal Selector Switches
Actuator Type Keylock (optional feature); Knobbed Shaft
Current Rating 0.5 amps
AC Voltage Rating 120 volts
DC Voltage Rating 120 volts
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1734-35-210-000-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
H program - HWS - HWT Selector switch - HWS32-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
SWITCH KEYLOCK 2POS SPDT 3A 250V - CKL12BTW01-045 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Specs
Actuator Type Keylock
View Details