Red Lion Controls, Inc. 1002MC Gigabit Industrial Media Converter, LC 80km 1002MC-LX-80

Description
Converts 10/100/1000BaseT to 1000BaseLX One Mini-GBIC SFP Port 1000BaseLX 80km Singlemode Pluggable Fiber SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Small Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z, and 802.3ab Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 2.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet
Description
Converts 10/100/1000BaseT to 1000BaseLX One Mini-GBIC SFP Port 1000BaseLX 80km Singlemode Pluggable Fiber SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Small Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z, and 802.3ab Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 2.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1002MC Gigabit Industrial Media Converter, LC 80km - 1002MC-LX-80 - Red Lion Controls, Inc.
York, PA, United States
1002MC Gigabit Industrial Media Converter, LC 80km
1002MC-LX-80
1002MC Gigabit Industrial Media Converter, LC 80km 1002MC-LX-80
Converts 10/100/1000BaseT to 1000BaseLX One Mini-GBIC SFP Port 1000BaseLX 80km Singlemode Pluggable Fiber SFP Transceiver Included Extended Environmental Specifications -40° to 85°C Operating Temperature Compact Size, Small Footprint Unmanaged Operation Full IEEE 802.3, 802.3u, 802.3z, and 802.3ab Compliance >2M Hours MTBF RJ-45 Port Supports Full/Half Duplex Operation Up to 2.0 Gb/s Maximum Throughput Supports up to 1,024 MAC Addresses Store-and-forward Technology RJ-45 Port Auto Senses Speed and Flow Control Full Wire Speed Communications MDIX Auto Cable Sensing (RJ-45) Hardened Metal DIN-Rail Enclosure LED Link/Activity Status Indication Redundant Power Inputs (10-30 VDC)
  • Converts 10/100/1000BaseT to 1000BaseLX
  • One Mini-GBIC SFP Port
    • 1000BaseLX 80km Singlemode Pluggable Fiber SFP Transceiver Included

  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature

  • Compact Size, Small Footprint
  • Unmanaged Operation
  • Full IEEE 802.3, 802.3u, 802.3z, and 802.3ab Compliance
  • >2M Hours MTBF
  • RJ-45 Port Supports Full/Half Duplex Operation
  • Up to 2.0 Gb/s Maximum Throughput
  • Supports up to 1,024 MAC Addresses
  • Store-and-forward Technology
  • RJ-45 Port Auto Senses Speed and Flow Control
  • Full Wire Speed Communications
  • MDIX Auto Cable Sensing (RJ-45)
  • Hardened Metal DIN-Rail Enclosure
  • LED Link/Activity Status Indication
  • Redundant Power Inputs (10-30 VDC)
Supplier's Site
Media Converters - 1002MC-LX-80-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
1002MC-LX-80-ND
Media Converters 1002MC-LX-80-ND
1002MC-LX-80 MEDIA CONV.

1002MC-LX-80 MEDIA CONV.

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Media Converters Network Media Converters
Product Number 1002MC-LX-80 1002MC-LX-80-ND
Product Name 1002MC Gigabit Industrial Media Converter, LC 80km Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-150LI-ND - DigiKey
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
Network 10/100
Connector RJ-45; BNC (Coaxial) Connectors
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details