OMEGA ENGINEERING, INC.
1-70F -- REPLACEMENT CHARTS 1 DAY OMEGA
OMEGA Engineering, Inc.
Replacement Charts 1 Day Omega
1-70F
Description
REPLACEMENT CHARTS 1 DAY
Description
REPLACEMENT CHARTS 1 DAY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH8751 |
|
Product Name
|
Replacement Charts 1 Day Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7 SCFM (11.9 m³/hr)
Maximum Static Pressure
0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers