OMEGA ENGINEERING, INC.
1-260S-U101/2-CS -- STD THRD WELL FOR 1/4 OMEGA
OMEGA Engineering, Inc.
Std Thrd Well For 1/4 Omega
1-260S-U101/2-CS
Description
STD THRD WELL FOR 1/4"
Description
STD THRD WELL FOR 1/4"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH8571 |
|
Product Name
|
Std Thrd Well For 1/4 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
14.2 SCFM (24.14 m³/hr)
Maximum Static Pressure
0.8500 in H2O (1.59 Torr)
View Details