OMEGA ENGINEERING, INC.
1-260A-U15/8-316SS -- LTD SPACE T/W FOR 1/4 OMEGA
OMEGA Engineering, Inc.
Ltd Space T/w For 1/4 Omega
1-260A-U15/8-316SS
Description
LTD SPACE T/W FOR 1/4"
Description
LTD SPACE T/W FOR 1/4"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH8492 |
|
Product Name
|
Ltd Space T/w For 1/4 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
228 SCFM (387 m³/hr)
Running Current
0.1200 amps
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
218 SCFM (370 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details