OMEGA ENGINEERING, INC.
1/2-260S-U221/2-304SS -- STD THRD WELL FOR 1/4 OMEGA
OMEGA Engineering, Inc.
Std Thrd Well For 1/4 Omega
1/2-260S-U221/2-304SS
Description
STD THRD WELL FOR 1/4"
Description
STD THRD WELL FOR 1/4"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH8807 |
|
Product Name
|
Std Thrd Well For 1/4 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Maximum Static Pressure
0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.5 SCFM (14.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
18 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
39 dbA
View Details
2 suppliers