Spectrex, Inc. SafEye Series 200

Description
SafEye 200 Series has proven itself on hundreds of installations. It offers an economical solution for those wishing to incorporate open-path technology into their safety system. High immunity to false alarms and rugged design means high availability and reliability. This is demonstrated by the SafEye operational installations, ranging from the very humid and hot Far East to the wet and cold North Sea to the dry and cold slopes of Alaska. The SafEye is fully functional in heavy fog, rain, etc. with up to 90% of the signal obscuration. SafEye, due to its special optics design, has a misalignment tolerance of ±1° in all directions and is low maintenance. Features Flash Type Proven Technology Detects a Wide Range of Gases Cost Saving - one system can replace from 5 to 20 point gas detectors Fast Response No poisoning effect Specially Designed to Perform Under Extreme Conditions Low Maintenance Standard Interface Options 1.5-Year Warranty Approvals Hazardous Area Ex Approvals: UL, ATEX [de], ATEX, GOST R Other Approvals: GOST K
Description
SafEye 200 Series has proven itself on hundreds of installations. It offers an economical solution for those wishing to incorporate open-path technology into their safety system. High immunity to false alarms and rugged design means high availability and reliability. This is demonstrated by the SafEye operational installations, ranging from the very humid and hot Far East to the wet and cold North Sea to the dry and cold slopes of Alaska. The SafEye is fully functional in heavy fog, rain, etc. with up to 90% of the signal obscuration. SafEye, due to its special optics design, has a misalignment tolerance of ±1° in all directions and is low maintenance. Features Flash Type Proven Technology Detects a Wide Range of Gases Cost Saving - one system can replace from 5 to 20 point gas detectors Fast Response No poisoning effect Specially Designed to Perform Under Extreme Conditions Low Maintenance Standard Interface Options 1.5-Year Warranty Approvals Hazardous Area Ex Approvals: UL, ATEX [de], ATEX, GOST R Other Approvals: GOST K

Suppliers

Company
Product
Description
Supplier Links
SafEye 200 Series has proven itself on hundreds of installations. It offers an economical solution for those wishing to incorporate open-path technology into their safety system. High immunity to false alarms and rugged design means high availability and reliability. This is demonstrated by the SafEye operational installations, ranging from the very humid and hot Far East to the wet and cold North Sea to the dry and cold slopes of Alaska. The SafEye is fully functional in heavy fog, rain, etc. with up to 90% of the signal obscuration. SafEye, due to its special optics design, has a misalignment tolerance of ±1° in all directions and is low maintenance. Features Flash Type Proven Technology Detects a Wide Range of Gases Cost Saving - one system can replace from 5 to 20 point gas detectors Fast Response No poisoning effect Specially Designed to Perform Under Extreme Conditions Low Maintenance Standard Interface Options 1.5-Year Warranty Approvals Hazardous Area Ex Approvals: UL, ATEX [de], ATEX, GOST R Other Approvals: GOST K

SafEye 200 Series has proven itself on hundreds of installations. It offers an economical solution for those wishing to incorporate open-path technology into their safety system. High immunity to false alarms and rugged design means high availability and reliability.

This is demonstrated by the SafEye operational installations, ranging from the very humid and hot Far East to the wet and cold North Sea to the dry and cold slopes of Alaska. The SafEye is fully functional in heavy fog, rain, etc. with up to 90% of the signal obscuration.

SafEye, due to its special optics design, has a misalignment tolerance of ±1° in all directions and is low maintenance.

Features

  • Flash Type Proven Technology
  • Detects a Wide Range of Gases
  • Cost Saving - one system can replace from 5 to 20 point gas detectors
  • Fast Response
  • No poisoning effect
  • Specially Designed to Perform Under Extreme Conditions
  • Low Maintenance
  • Standard Interface Options
  • 1.5-Year Warranty

Approvals

Hazardous Area Ex Approvals: UL, ATEX [de], ATEX, GOST R
Other Approvals: GOST K
Supplier's Site

Technical Specifications

  Spectrex, Inc.
Product Category Gas Instruments
Product Number SafEye Series 200
Unlock Full Specs
to access all available technical data

Similar Products

Infrared CO2 Controller - ZFP9 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Ambient Air Monitoring
Gas Types CO2; (0 to 20%)
Electrical Outputs Current
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details
Scalable Gas Detection Control System - Model SCX-800A - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details