Spectrex, Inc. Combined Control Box

Description
The controller receives input from various sensors, verifies whether it's a real fire, then sends a signal to release the extinguishing agent. Microprocessor-based electronics enable flexibility to fit specific system configurations and operating logic. The typical control panel includes mode selector, indication and warning signals and Built-in-Test (BIT) capabilities. Modern RS-485 serial communication port enables connection to a main control system and can be used for maintenance and troubleshooting. PN 764650 Features High Speed Response (less than 3 msec) Accepts Input Signals from Optical, Wire Heat and Two Spot Heat Detectors Monitors and Activates Extinguishing Cylinders Indication and Warning Signals Integral Manual Activation Normal and Combat Modes of Operation for Crew Compartment Automatic Cylinder Activation and Back-up Overheat Indication for Engine Compartment Accepts External Manual Activation Inputs Automatic and Manual Built-In-Test (BIT) High Reliability RS-485 Modbus Compatible MTBF Minimum 100,000 Hours
Description
The controller receives input from various sensors, verifies whether it's a real fire, then sends a signal to release the extinguishing agent. Microprocessor-based electronics enable flexibility to fit specific system configurations and operating logic. The typical control panel includes mode selector, indication and warning signals and Built-in-Test (BIT) capabilities. Modern RS-485 serial communication port enables connection to a main control system and can be used for maintenance and troubleshooting. PN 764650 Features High Speed Response (less than 3 msec) Accepts Input Signals from Optical, Wire Heat and Two Spot Heat Detectors Monitors and Activates Extinguishing Cylinders Indication and Warning Signals Integral Manual Activation Normal and Combat Modes of Operation for Crew Compartment Automatic Cylinder Activation and Back-up Overheat Indication for Engine Compartment Accepts External Manual Activation Inputs Automatic and Manual Built-In-Test (BIT) High Reliability RS-485 Modbus Compatible MTBF Minimum 100,000 Hours

Suppliers

Company
Product
Description
Supplier Links
The controller receives input from various sensors, verifies whether it's a real fire, then sends a signal to release the extinguishing agent. Microprocessor-based electronics enable flexibility to fit specific system configurations and operating logic. The typical control panel includes mode selector, indication and warning signals and Built-in-Test (BIT) capabilities. Modern RS-485 serial communication port enables connection to a main control system and can be used for maintenance and troubleshooting. PN 764650 Features High Speed Response (less than 3 msec) Accepts Input Signals from Optical, Wire Heat and Two Spot Heat Detectors Monitors and Activates Extinguishing Cylinders Indication and Warning Signals Integral Manual Activation Normal and Combat Modes of Operation for Crew Compartment Automatic Cylinder Activation and Back-up Overheat Indication for Engine Compartment Accepts External Manual Activation Inputs Automatic and Manual Built-In-Test (BIT) High Reliability RS-485 Modbus Compatible MTBF Minimum 100,000 Hours

The controller receives input from various sensors, verifies whether it's a real fire, then sends a signal to release the extinguishing agent.
Microprocessor-based electronics enable flexibility to fit specific system configurations and operating logic. The typical control panel includes mode selector, indication and warning signals and Built-in-Test (BIT) capabilities. Modern RS-485 serial communication port enables connection to a main control system and can be used for maintenance and troubleshooting.

PN 764650

Features

  • High Speed Response (less than 3 msec)
  • Accepts Input Signals from Optical, Wire Heat and Two Spot Heat Detectors
  • Monitors and Activates Extinguishing Cylinders
  • Indication and Warning Signals
  • Integral Manual Activation
  • Normal and Combat Modes of Operation for Crew Compartment
  • Automatic Cylinder Activation and Back-up
  • Overheat Indication for Engine Compartment
  • Accepts External Manual Activation Inputs
  • Automatic and Manual Built-In-Test (BIT)
  • High Reliability
  • RS-485 Modbus Compatible
  • MTBF Minimum 100,000 Hours
Supplier's Site

Technical Specifications

  Spectrex, Inc.
Product Category Universal Process Controllers
Product Number Combined Control Box
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Universal Process Controller - Control Master CM50 - ABB Measurement & Analytics
Specs
Control Limit; Linear; PID
Features Multi-Function
Form Factor DIN
View Details
SLC 5/03 32K Controller - 1747-L533 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC
View Details
CO2 Controller for Mushroom Farms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details