Spectrex, Inc. 20/20SH - Hydrogen Flame Detector

Description
The 20/20SH is designed to specifically detect invisible hydrogen flames. It utilizes our well proven triple IR design along with special sensors to provide the greatest degree of spectral matching to hydrogen flame emissions whilst being highly immune to false alarms. The 20/20SH can detect a 20 ft (0.5 m) hydrogen flame at 100 ft (30 m) in less than 5 seconds. Features Triple Spectrum Design Sensitivity Selection User Programmable Configuration Highly Immune to False Alarms Automatic and Manual Built-In Test (BIT) Standard 4-Wire Connection 4-20mA Sink or Source (3-4 wires) Configuration RS-485 Modbus Compatible MTBF Minimum 100,000 Hours 3-Year Warranty Approvals Hazardous Area Ex Approvals: FM , ATEX [de], ATEX, GOST R Functional Approvals: FM Other Approvals: CAL FIRE
Description
The 20/20SH is designed to specifically detect invisible hydrogen flames. It utilizes our well proven triple IR design along with special sensors to provide the greatest degree of spectral matching to hydrogen flame emissions whilst being highly immune to false alarms. The 20/20SH can detect a 20 ft (0.5 m) hydrogen flame at 100 ft (30 m) in less than 5 seconds. Features Triple Spectrum Design Sensitivity Selection User Programmable Configuration Highly Immune to False Alarms Automatic and Manual Built-In Test (BIT) Standard 4-Wire Connection 4-20mA Sink or Source (3-4 wires) Configuration RS-485 Modbus Compatible MTBF Minimum 100,000 Hours 3-Year Warranty Approvals Hazardous Area Ex Approvals: FM , ATEX [de], ATEX, GOST R Functional Approvals: FM Other Approvals: CAL FIRE

Suppliers

Company
Product
Description
Supplier Links
The 20/20SH is designed to specifically detect invisible hydrogen flames. It utilizes our well proven triple IR design along with special sensors to provide the greatest degree of spectral matching to hydrogen flame emissions whilst being highly immune to false alarms. The 20/20SH can detect a 20 ft (0.5 m) hydrogen flame at 100 ft (30 m) in less than 5 seconds. Features Triple Spectrum Design Sensitivity Selection User Programmable Configuration Highly Immune to False Alarms Automatic and Manual Built-In Test (BIT) Standard 4-Wire Connection 4-20mA Sink or Source (3-4 wires) Configuration RS-485 Modbus Compatible MTBF Minimum 100,000 Hours 3-Year Warranty Approvals Hazardous Area Ex Approvals: FM , ATEX [de], ATEX, GOST R Functional Approvals: FM Other Approvals: CAL FIRE

The 20/20SH is designed to specifically detect invisible hydrogen flames. It utilizes our well proven triple IR design along with special sensors to provide the greatest degree of spectral matching to hydrogen flame emissions whilst being highly immune to false alarms. The 20/20SH can detect a 20 ft (0.5 m) hydrogen flame at 100 ft (30 m) in less than 5 seconds.

Features

  • Triple Spectrum Design
  • Sensitivity Selection
  • User Programmable Configuration
  • Highly Immune to False Alarms
  • Automatic and Manual Built-In Test (BIT)
  • Standard 4-Wire Connection
  • 4-20mA Sink or Source (3-4 wires) Configuration
  • RS-485 Modbus Compatible
  • MTBF Minimum 100,000 Hours
  • 3-Year Warranty

Approvals

Hazardous Area Ex Approvals: FM , ATEX [de], ATEX, GOST R
Functional Approvals: FM
Other Approvals: CAL FIRE
Supplier's Site

Technical Specifications

  Spectrex, Inc.
Product Category Flame Detectors
Product Number 20/20SH - Hydrogen Flame Detector
Unlock Full Specs
to access all available technical data

Similar Products

Flame Detector - FL500 UV/IR - MSA Safety
Specs
Device Classification Sensor
Sensor Technology UV/IR Detector
Output Options Outputs an analog current signal (i.e., 4-20 mA); Output is a switch or alarm signal; Sink or Source Analog
View Details
InAsSb photovoltaic detectors - P16112-011MA - Hamamatsu Photonics Europe
Specs
Device Classification Sensor
Sensor Technology UV Detector Only
View Details
Infrared Thermometer - E²T Quasar M8100PM - LumaSense Technologies, Inc., An Advanced Energy Company
LumaSense Technologies, Inc., An Advanced Energy Company
Specs
Device Classification Sensor
Sensor Technology IR Detector Only
Output Options Outputs an analog current signal (i.e., 4-20 mA)
View Details