Spectral Dynamics, Inc. Jaguar Shaker Control and Analysis System

Description
JAGUAR Shaker Control and Analysis System Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control Shaker Control Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response channels. Patented adaptive control techniques provide the highest levels of accuracy and safety. Signal Analysis Jaguar's multiple Acquisition Control Peripheral (ACP) architecture allows expansion to hundreds of channels without sacrificing signal processing performance. Dedicated throughput disks for each ACP provide time streaming to disk at up to the maximum sample rate. Comprehensive signal analysis capabilities include FFT Analysis, Transient Analysis (SRS), Swept Sine Analysis (with true digital tracking filters) and Modal Analysis using MTS I-DEAS™. Multi-Input Multi-Output (MIMO) Shaker Control With hardware optimized for multiple degree of freedom control testing, Jaguar provides MIMO control capabilities not found in any other system. True Gaussian random control using Spectral Dynamics patented adaptive control True swept sine control with digital tracking filters. Transient control for shock synthesis and seismic testing. Waveform replication control with real-time frame by frame H(f) updating. Features and Applications Hardware 16 Drive Multi-Shaker Control Advanced Data Conversion Classical Shock Multiple Input - Multiple Output Mixed-Mode Random Control Sine Control / Analysis Throughput to Disk Shock Synthesis
Datasheet
Description
JAGUAR Shaker Control and Analysis System Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control Shaker Control Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response channels. Patented adaptive control techniques provide the highest levels of accuracy and safety. Signal Analysis Jaguar's multiple Acquisition Control Peripheral (ACP) architecture allows expansion to hundreds of channels without sacrificing signal processing performance. Dedicated throughput disks for each ACP provide time streaming to disk at up to the maximum sample rate. Comprehensive signal analysis capabilities include FFT Analysis, Transient Analysis (SRS), Swept Sine Analysis (with true digital tracking filters) and Modal Analysis using MTS I-DEAS™. Multi-Input Multi-Output (MIMO) Shaker Control With hardware optimized for multiple degree of freedom control testing, Jaguar provides MIMO control capabilities not found in any other system. True Gaussian random control using Spectral Dynamics patented adaptive control True swept sine control with digital tracking filters. Transient control for shock synthesis and seismic testing. Waveform replication control with real-time frame by frame H(f) updating. Features and Applications Hardware 16 Drive Multi-Shaker Control Advanced Data Conversion Classical Shock Multiple Input - Multiple Output Mixed-Mode Random Control Sine Control / Analysis Throughput to Disk Shock Synthesis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jaguar Shaker Control and Analysis System -  - Spectral Dynamics, Inc.
San Jose, CA, USA
Jaguar Shaker Control and Analysis System
Jaguar Shaker Control and Analysis System
JAGUAR Shaker Control and Analysis System Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control Shaker Control Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response channels. Patented adaptive control techniques provide the highest levels of accuracy and safety. Signal Analysis Jaguar's multiple Acquisition Control Peripheral (ACP) architecture allows expansion to hundreds of channels without sacrificing signal processing performance. Dedicated throughput disks for each ACP provide time streaming to disk at up to the maximum sample rate. Comprehensive signal analysis capabilities include FFT Analysis, Transient Analysis (SRS), Swept Sine Analysis (with true digital tracking filters) and Modal Analysis using MTS I-DEAS™. Multi-Input Multi-Output (MIMO) Shaker Control With hardware optimized for multiple degree of freedom control testing, Jaguar provides MIMO control capabilities not found in any other system. True Gaussian random control using Spectral Dynamics patented adaptive control True swept sine control with digital tracking filters. Transient control for shock synthesis and seismic testing. Waveform replication control with real-time frame by frame H(f) updating. Features and Applications Hardware 16 Drive Multi-Shaker Control Advanced Data Conversion Classical Shock Multiple Input - Multiple Output Mixed-Mode Random Control Sine Control / Analysis Throughput to Disk Shock Synthesis

JAGUAR Shaker Control and Analysis System

Powerful workstation-based system for large scale Shaker Control, signal analysis, and MIMO Shaker Control

Shaker Control

Jaguar provides a full suite of closed loop Shaker Control applications with up to 98 control channels and over 500 response channels. Patented adaptive control techniques provide the highest levels of accuracy and safety.

Signal Analysis

Jaguar's multiple Acquisition Control Peripheral (ACP) architecture allows expansion to hundreds of channels without sacrificing signal processing performance. Dedicated throughput disks for each ACP provide time streaming to disk at up to the maximum sample rate. Comprehensive signal analysis capabilities include FFT Analysis, Transient Analysis (SRS), Swept Sine Analysis (with true digital tracking filters) and Modal Analysis using MTS I-DEAS™.

Multi-Input Multi-Output (MIMO) Shaker Control

With hardware optimized for multiple degree of freedom control testing, Jaguar provides MIMO control capabilities not found in any other system.

  • True Gaussian random control using Spectral Dynamics patented adaptive control
  • True swept sine control with digital tracking filters.
  • Transient control for shock synthesis and seismic testing.
  • Waveform replication control with real-time frame by frame H(f) updating.

Features and Applications

  • Hardware
  • 16 Drive Multi-Shaker Control
  • Advanced Data Conversion
  • Classical Shock
  • Multiple Input - Multiple Output
  • Mixed-Mode
  • Random Control
  • Sine Control / Analysis
  • Throughput to Disk
  • Shock Synthesis
Supplier's Site Datasheet

Technical Specifications

  Spectral Dynamics, Inc.
Product Category Data Acquisition Systems and Instruments
Product Name Jaguar Shaker Control and Analysis System
Form Factor Stand-alone
Auxiliary Outputs Analog Voltage Output
User Interface Front Panel (optional feature); Hand-held Programmer; Computer Programmable
Host Connection Ethernet
Network Options Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 768 kHz
Resolution 32 bits
Architecture Analog; Digital
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
STAR Data Management System (DMS) -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Rack Mount
User Interface None
Host Connection Ethernet
View Details