SPECTEC Magnetic Speed Transducer Model 0010A

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emigrant, MT, USA
Magnetic Speed Transducer
Model 0010A
Magnetic Speed Transducer Model 0010A
Datasheet

Technical Specifications

  SPECTEC
Product Category Proximity Sensors
Product Number Model 0010A
Product Name Magnetic Speed Transducer
Sensor Technology Inductive Proximity Sensor (optional feature); Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1259888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
5 mm Diameter Inductive Sensor - I5M0.8PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details