SPECTEC Magnetic Speed Transducer Model 0004A

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emigrant, MT, USA
Magnetic Speed Transducer
Model 0004A
Magnetic Speed Transducer Model 0004A
Datasheet

Technical Specifications

  SPECTEC
Product Category Proximity Sensors
Product Number Model 0004A
Product Name Magnetic Speed Transducer
Sensor Technology Inductive Proximity Sensor (optional feature); Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3601 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details