Speco Technologies Speaker;PA; 5 inch Aluminum; Freq.Resp.300-15kHz;Max power 15 watts;105dB SPC-8

Description
Speco Technolgies 5 inch aluminum PA speaker is weatherproof. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm. A mounting bracket is included. Technical Specifications: Dimensions: 5" (Dia) × 5" (L) Frequency Response: 300-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 15 Watts Mounting Bracket: Included Sensitivity (1W/1M): 105 dB
Description
Speco Technolgies 5 inch aluminum PA speaker is weatherproof. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm. A mounting bracket is included. Technical Specifications: Dimensions: 5" (Dia) × 5" (L) Frequency Response: 300-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 15 Watts Mounting Bracket: Included Sensitivity (1W/1M): 105 dB

Suppliers

Company
Product
Description
Supplier Links
Speaker;PA; 5 inch Aluminum; Freq.Resp.300-15kHz;Max power 15 watts;105dB - 70146370 - Allied Electronics, Inc.
Fort Worth, TX, USA
Speaker;PA; 5 inch Aluminum; Freq.Resp.300-15kHz;Max power 15 watts;105dB
70146370
Speaker;PA; 5 inch Aluminum; Freq.Resp.300-15kHz;Max power 15 watts;105dB 70146370
Speco Technolgies 5 inch aluminum PA speaker is weatherproof. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm. A mounting bracket is included. Technical Specifications: Dimensions: 5" (Dia) × 5" (L) Frequency Response: 300-15,000 Hz Impedance: 8 Ohm Material: Aluminum Max Power: 15 Watts Mounting Bracket: Included Sensitivity (1W/1M): 105 dB

Speco Technolgies 5 inch aluminum PA speaker is weatherproof. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm. A mounting bracket is included.
Technical Specifications:

  • Dimensions: 5" (Dia) × 5" (L)
  • Frequency Response: 300-15,000 Hz
  • Impedance: 8 Ohm
  • Material: Aluminum
  • Max Power: 15 Watts
  • Mounting Bracket: Included
  • Sensitivity (1W/1M): 105 dB
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Speakers
Product Number 70146370
Product Name Speaker;PA; 5 inch Aluminum; Freq.Resp.300-15kHz;Max power 15 watts;105dB
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details