Speco Technologies Weather Resistant Strobe Flasher Red; Module Lens Colour Speco SFR12

Description
Weather Resistant Strobe Flasher - Red; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:
Description
Weather Resistant Strobe Flasher - Red; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant Strobe Flasher Red; Module Lens Colour Speco - 33AC3099 - Newark, An Avnet Company
Chicago, IL, United States
Weather Resistant Strobe Flasher Red; Module Lens Colour Speco
33AC3099
Weather Resistant Strobe Flasher Red; Module Lens Colour Speco 33AC3099
Weather Resistant Strobe Flasher - Red; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Weather Resistant Strobe Flasher - Red; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33AC3099
Product Name Weather Resistant Strobe Flasher Red; Module Lens Colour Speco
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details