Speco Technologies Weather Resistant Strobe Flasher Amber; Module Lens Colour Speco SFA12

Description
Weather Resistant Strobe Flasher - Amber; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:
Description
Weather Resistant Strobe Flasher - Amber; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Suppliers

Company
Product
Description
Supplier Links
Weather Resistant Strobe Flasher Amber; Module Lens Colour Speco - 33AC3084 - Newark, An Avnet Company
Chicago, IL, United States
Weather Resistant Strobe Flasher Amber; Module Lens Colour Speco
33AC3084
Weather Resistant Strobe Flasher Amber; Module Lens Colour Speco 33AC3084
Weather Resistant Strobe Flasher - Amber; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Weather Resistant Strobe Flasher - Amber; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Strobe; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 33AC3084
Product Name Weather Resistant Strobe Flasher Amber; Module Lens Colour Speco
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Incandescent Light Bulbs - 106206 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Green; Green
Width 5 mm (0.1969 inch)
View Details
Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details