Speco Technologies 20W 4 Alarm Siren; Supply Voltage Vac Speco SA4P

Description
20W 4" Alarm Siren; Supply Voltage VAC:12V; Supply Voltage VDC:-; Tones:Warble; Sound Level SPL:120dB; IP / NEMA Rating:-; Product Range:-; Resonant Frequency:-; Current Consumption:750mA; External Depth:
Description
20W 4" Alarm Siren; Supply Voltage VAC:12V; Supply Voltage VDC:-; Tones:Warble; Sound Level SPL:120dB; IP / NEMA Rating:-; Product Range:-; Resonant Frequency:-; Current Consumption:750mA; External Depth:

Suppliers

Company
Product
Description
Supplier Links
20W 4 Alarm Siren; Supply Voltage Vac Speco - 33AC3082 - Newark, An Avnet Company
Chicago, IL, United States
20W 4 Alarm Siren; Supply Voltage Vac Speco
33AC3082
20W 4 Alarm Siren; Supply Voltage Vac Speco 33AC3082
20W 4" Alarm Siren; Supply Voltage VAC:12V; Supply Voltage VDC:-; Tones:Warble; Sound Level SPL:120dB; IP / NEMA Rating:-; Product Range:-; Resonant Frequency:-; Current Consumption:750mA; External Depth:

20W 4" Alarm Siren; Supply Voltage VAC:12V; Supply Voltage VDC:-; Tones:Warble; Sound Level SPL:120dB; IP / NEMA Rating:-; Product Range:-; Resonant Frequency:-; Current Consumption:750mA; External Depth:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 33AC3082
Product Name 20W 4 Alarm Siren; Supply Voltage Vac Speco
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/04 64K Controller - 1747-L543 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details