Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO AMPLIFIERS AND PREAMPLIFIERS
SPECO TECHNOLOGIES
PVL30A -- COMMERCIAL POWER AMPLIFIER 30 WRMS 70V FOR PA USE SPECO
Speco Technologies
Commercial Power Amplifier 30 Wrms 70V For Pa Use Speco
PVL30A
Description
COMMERCIAL POWER AMPLIFIER 30 WRMS 70V FOR PA USE
Newark, An Avnet Company
Done
Datasheet
Description
COMMERCIAL POWER AMPLIFIER 30 WRMS 70V FOR PA USE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Commercial Power Amplifier 30 Wrms 70V For Pa Use Speco
55W7098
Commercial Power Amplifier 30 Wrms 70V For Pa Use Speco
55W7098
COMMERCIAL POWER AMPLIFIER 30 WRMS 70V FOR PA USE
COMMERCIAL POWER AMPLIFIER 30 WRMS 70V FOR PA USE
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Amplifiers and Preamplifiers
Product Number
55W7098
Product Name
Commercial Power Amplifier 30 Wrms 70V For Pa Use Speco
Type
Audio Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Amplifier assembly, 15 watt, for Series D
K2005502C-04
Specs
Type
Audio Amplifier
View Details
RS Components, Ltd.
522812
Specs
Type
Audio Amplifier
Frequency Response
2.00E-5 to 0.0140 MHz
View Details
Hangzhou Crysound Electronics Co., Ltd.
Preamplifier
CRY502
Specs
Type
Preamplifier
Frequency Response
1.00E-5 to 0.0800 MHz
Output Gain
? to 0.0 dB
View Details
Biamp Systems, Ltd.
Commercial Audio Power Amplifiers
REVAMP4120T
Specs
Type
Audio Amplifier
Amplifier Class
Class D
Frequency Response
2.50E-4 MHz
View Details