Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
SPECO TECHNOLOGIES
PSR-4C -- POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
Speco Technologies
POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
PSR-4C
Description
POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
Allied Electronics, Inc.
Done
Description
POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
70146364
POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
70146364
POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER
ADAPTER
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Power Supplies
Product Number
70146364
Product Name
POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
Type
DC Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
Placid Industries
PST4-24-110 Enclosed Power Supply
PST4-24-110
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
4 amps
View Details
Beckhoff Automation LLC
MS6020-2100-2250 | Power supply, 48 V DC/20 A, 600 V DC
View Details
TDK-Lambda Europe GmbH
Medical, AC-DC, digital power solution (300W convection/400W fan cooled)
CFE400M-24-5C-N1-CML-NT
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
16.6 amps
View Details