Speco Technologies Rack Mount Speco PBMRK1

Description
RACK MOUNT
Datasheet
Description
RACK MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Speco - 47AC4147 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Speco
47AC4147
Rack Mount Speco 47AC4147
RACK MOUNT

RACK MOUNT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 47AC4147
Product Name Rack Mount Speco
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details