9 Channel 12VDC Camera Power Suppy Panel; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 85W0744 |
| Product Name | 9 Channel 12Vdc Camera Power Suppy Panel; Power Supply Approvals Speco |
| DC Output Voltage | 12.0 volts |