Specialty Seal Group Plating

Description
Electrolytic Sulfamate This process yields a low-stress deposit with excellent ductility. Parts plated with electrolytic sulfamate nickel can be bent, formed or crimped without damage to the nickel-plated layer. SSG’s sulfamate nickel coating performs well at high temperatures and is corrosionresistant. Electrolytic sulfamate nickel has high dimensional accuracy with typical thickness of 100-700 micro-inches. SSG’s automated, high-volume plating line is capable of plating using the rack or barrel method, and is excellent for buildup of mis-machined parts. Boron Electroless For more than 20 years, SSG has been performing boron electroless nickel plating. Our hermetic seals require boron electroless nickel because of their physical qualities, and the fact that boron nickel provides a suitable surface for soldering or brazing. In recent years, many manufacturers have replaced gold plating with lower-cost boron electroless nickel. This method offers high melting points for high-temperature resistance. Boron nickel is the best choice for wear applications in which subsequent heat treating is not practical. Rockwell Hardness is equal to hardchrome plating. Electroless Electroless nickel plating is used to deposit an ultra-bright, consistent nickel coating. Low-medium phosphorous electroless nickel yields a finish for industrial and engineering applications in which excellent hardness, wear resistance and corrosion resistance are all of primary importance. This plating material is especially resistant to alkaline and acidic environments, and has lubricity characteristics.
Description
Electrolytic Sulfamate This process yields a low-stress deposit with excellent ductility. Parts plated with electrolytic sulfamate nickel can be bent, formed or crimped without damage to the nickel-plated layer. SSG’s sulfamate nickel coating performs well at high temperatures and is corrosionresistant. Electrolytic sulfamate nickel has high dimensional accuracy with typical thickness of 100-700 micro-inches. SSG’s automated, high-volume plating line is capable of plating using the rack or barrel method, and is excellent for buildup of mis-machined parts. Boron Electroless For more than 20 years, SSG has been performing boron electroless nickel plating. Our hermetic seals require boron electroless nickel because of their physical qualities, and the fact that boron nickel provides a suitable surface for soldering or brazing. In recent years, many manufacturers have replaced gold plating with lower-cost boron electroless nickel. This method offers high melting points for high-temperature resistance. Boron nickel is the best choice for wear applications in which subsequent heat treating is not practical. Rockwell Hardness is equal to hardchrome plating. Electroless Electroless nickel plating is used to deposit an ultra-bright, consistent nickel coating. Low-medium phosphorous electroless nickel yields a finish for industrial and engineering applications in which excellent hardness, wear resistance and corrosion resistance are all of primary importance. This plating material is especially resistant to alkaline and acidic environments, and has lubricity characteristics.

Suppliers

Company
Product
Description
Supplier Links
Plating -  - Specialty Seal Group
Latrobe, PA, USA
Plating
Plating
Electrolytic Sulfamate This process yields a low-stress deposit with excellent ductility. Parts plated with electrolytic sulfamate nickel can be bent, formed or crimped without damage to the nickel-plated layer. SSG’s sulfamate nickel coating performs well at high temperatures and is corrosionresistant. Electrolytic sulfamate nickel has high dimensional accuracy with typical thickness of 100-700 micro-inches. SSG’s automated, high-volume plating line is capable of plating using the rack or barrel method, and is excellent for buildup of mis-machined parts. Boron Electroless For more than 20 years, SSG has been performing boron electroless nickel plating. Our hermetic seals require boron electroless nickel because of their physical qualities, and the fact that boron nickel provides a suitable surface for soldering or brazing. In recent years, many manufacturers have replaced gold plating with lower-cost boron electroless nickel. This method offers high melting points for high-temperature resistance. Boron nickel is the best choice for wear applications in which subsequent heat treating is not practical. Rockwell Hardness is equal to hardchrome plating. Electroless Electroless nickel plating is used to deposit an ultra-bright, consistent nickel coating. Low-medium phosphorous electroless nickel yields a finish for industrial and engineering applications in which excellent hardness, wear resistance and corrosion resistance are all of primary importance. This plating material is especially resistant to alkaline and acidic environments, and has lubricity characteristics.

Electrolytic Sulfamate

This process yields a low-stress deposit with excellent ductility. Parts plated with electrolytic sulfamate nickel can be bent, formed or crimped without damage to the nickel-plated layer. SSG’s sulfamate nickel coating performs well at high temperatures and is corrosionresistant. Electrolytic sulfamate nickel has high dimensional accuracy with typical thickness of 100-700 micro-inches. SSG’s automated, high-volume plating line is capable of plating using the rack or barrel method, and is excellent for buildup of mis-machined parts.

Boron Electroless

For more than 20 years, SSG has been performing boron electroless nickel plating. Our hermetic seals require boron electroless nickel because of their physical qualities, and the fact that boron nickel provides a suitable surface for soldering or brazing. In recent years, many manufacturers have replaced gold plating with lower-cost boron electroless nickel. This method offers high melting points for high-temperature resistance. Boron nickel is the best choice for wear applications in which subsequent heat treating is not practical. Rockwell Hardness is equal to hardchrome plating.

Electroless

Electroless nickel plating is used to deposit an ultra-bright, consistent nickel coating. Low-medium phosphorous electroless nickel yields a finish for industrial and engineering applications in which excellent hardness, wear resistance and corrosion resistance are all of primary importance. This plating material is especially resistant to alkaline and acidic environments, and has lubricity characteristics.

Technical Specifications

  Specialty Seal Group
Product Category Metal Shapes and Stock
Product Name Plating
Shape / Form Plate
Unlock Full Specs
to access all available technical data

Similar Products

SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Metal Bars & Metal Rods - 684276 - RS Components, Ltd.
Specs
Type Copper
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.5906 inch (15 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details