The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
| Specialty Manufacturing Co. (The) | |
|---|---|
| Product Category | Industrial Valves |
| Product Name | Standard Mini Needle Valve |
| Valve Type | Needle |
| Primary Material | Brass / Bronze |
| Valve Size | 0.06 to 0.12 inch (1.59 to 3.17 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |